The PC113 is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 Form C (SPDT) or 2 Form C (DPDT) contact configurations. This variant features a flange mount case, 48VAC coil, internal diode, and RoHS compliance. It has AgCdO contacts, a maximum switching voltage of 300VAC and 48VDC, and a maximum switching current of 20 A. The coil power is 1.2 VA, with operate and release times of 25 ms. Operating temperature is -40°C to 85°C; storage temperature is -40°C to 155°C. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm. Terminal strength is 8 N for QC and 4 N for PCB. It is rated for 277VAC at 20 A and 28VDC at 20 A, with a dielectric strength of 1500 V rms between coil and contacts.
Mounting Type: Flange Mount, Coil Voltage: 48VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-48A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |