The PC113 series is a subminiature general purpose relay with SPDT (Form C) contact configuration, rated for 20A switching capacity at 28VDC and 10A at 277VAC. It features a flange mount case, gold-plated contacts, and a 24VDC coil with 0.9W power consumption. The relay has an operating temperature range of -40°C to 85°C, dielectric strength of 1500V rms between coil and contacts, and mechanical life of 1×10· operations. Dimensions are 35.0 mm × 27.6 mm × 21.6 mm. It includes an internal diode and is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-24D-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |