The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) or DPDT (2 Form C) contact forms, rated for 12A or 20A switching capacity under AC or DC loads. The PC113-1C-C1-24D-G-X variant features a 24VDC coil, gold-plated contacts, a top mounting flange, and PC pin termination. It operates within a temperature range of -40°C to 85°C, with a coil power consumption of 0.9W, an operate time of 25ms, and a release time of 25ms. Insulation resistance is 100MΩ minimum at 500VDC, with a dielectric strength of 1500V rms between coil and contacts. Contact material is AgCdO, supporting a maximum switching current of 20A and a mechanical life of 10^7 operations. The unit weighs approximately 50g and meets RoHS compliance.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-24D-G-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |