The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1P or 2P contact forms. The PC113-1C-C1-24A-X variant features a single pole double throw (1 Form C) contact, a 24 VAC coil, a flange mount case, and RoHS compliance. It measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The relay operates from -40°C to 85°C, has a dielectric strength of 1500 V rms between coil and contacts, and uses AgCdO contacts with an initial contact resistance of 50 mΩ max. The coil power consumption is 1.2 VA, with a pick-up voltage of 19.2 VAC and a release voltage of 7.2 VAC. Operate and release times are both 25 ms. Termination is via solder lug.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-24A-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |