The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) or DPDT (2 Form C) contact forms, capable of switching up to 20 A at 277 VAC or 28 VDC. It features a flange mount case, gold plated contacts, and is available with PC pins or solder lugs. The relay operates with a 24 VAC coil, consuming 1.2 VA, and has an operating temperature range of -40°C to 85°C. Insulation resistance is 100 MΩ min at 500 VDC, with dielectric strength of 1500 V rms between coil and contacts. Mechanical life is 10⁷ operations, and electrical life is 10⁵ operations at rated load. Contact material is AgCdO, and terminal strength is 8 N for QC mounts. Dimensions are 21.6 × 27.6 × 35.0 mm.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-24A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |