Picker Components General Purpose Relays PC113-1C-C1-24A-D-X

Description
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 1 and 2 pole SPDT contacts, rated for 20 A at 277 VAC and 28 VDC. It features AgCdO contacts, a 24VAC coil consuming 1.2 VA, and operates from -40°C to 85°C. The relay is available with a flange mount case, internal diode, and RoHS compliance. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm. Mechanical life exceeds 10^7 operations; electrical life is 10^5 operations under rated load. Terminal strength is 8 N for quick-connect and 4 N for PCB. Dielectric strength is 1500 V rms between coil and contacts, and 1000 V rms between poles. Solderability is rated at 260°C for 5 seconds. Shock resistance is 100 m/s² for 11 ms.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 1 and 2 pole SPDT contacts, rated for 20 A at 277 VAC and 28 VDC. It features AgCdO contacts, a 24VAC coil consuming 1.2 VA, and operates from -40°C to 85°C. The relay is available with a flange mount case, internal diode, and RoHS compliance. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm. Mechanical life exceeds 10^7 operations; electrical life is 10^5 operations under rated load. Terminal strength is 8 N for quick-connect and 4 N for PCB. Dielectric strength is 1500 V rms between coil and contacts, and 1000 V rms between poles. Solderability is rated at 260°C for 5 seconds. Shock resistance is 100 m/s² for 11 ms.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-1C-C1-24A-D-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-1C-C1-24A-D-X
General Purpose Relays 2500-PC113-1C-C1-24A-D-X
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-1C-C1-24A-D-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details