Picker Components General Purpose Relays PC113-1C-C1-240A-GLD-X

Description
Mounting Type: Flange Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general-purpose relay with 1 or 2 poles, offering 12A and 20A switching capacity for AC and DC loads. It is available in plug-in or PCB termination styles and supports a flange mount option. The relay features AgCdO contacts and is rated for 277VAC at 10A and 28VDC at 12A under general purpose conditions, with a maximum switching voltage of 300VAC and 48VDC. The coil voltage for the 240A variant is 240VAC, consuming 1.2VA, with a pick-up voltage of 192VAC and release voltage of 72VAC. Operate and release times are both 25ms. The relay operates from -40°C to 85°C and weighs approximately 50g. Gold-plated contacts are an available option. The case dimensions are 35.0mm × 27.6mm × 21.6mm.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general-purpose relay with 1 or 2 poles, offering 12A and 20A switching capacity for AC and DC loads. It is available in plug-in or PCB termination styles and supports a flange mount option. The relay features AgCdO contacts and is rated for 277VAC at 10A and 28VDC at 12A under general purpose conditions, with a maximum switching voltage of 300VAC and 48VDC. The coil voltage for the 240A variant is 240VAC, consuming 1.2VA, with a pick-up voltage of 192VAC and release voltage of 72VAC. Operate and release times are both 25ms. The relay operates from -40°C to 85°C and weighs approximately 50g. Gold-plated contacts are an available option. The case dimensions are 35.0mm × 27.6mm × 21.6mm.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC113-1C-C1-240A-GLD-X
Mounting Type: Flange Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Flange Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-1C-C1-240A-GLD-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA02.1142S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers