The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, capable of switching up to 20 A at 277 VAC or 28 VDC. It is available with a flange mount case, solder lug or PC pin termination, and gold-plated contacts. The relay has a coil power consumption of 0.9 W for 12 VDC, operates at -40°C to 85°C, and meets dielectric strength requirements of 1500 Vrms between coil and contacts. Contact material is AgCdO, with initial contact resistance of 50 mΩ max. Mechanical life is 10^7 operations, electrical life is 10^5 operations under general purpose load, and it weighs approximately 50 g. Dimensions are 21.6 mm × 27.6 mm × 35.0 mm.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-12D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |