The PC113 series is a subminiature general purpose relay with 1 or 2 poles, available in SPDT (Form C) or DPDT (Form C) contact configurations, rated for 12A or 20A switching capacity. This variant features a 12VDC coil, gold plated contacts, a flange mount case, and is RoHS compliant. It has a power consumption of 0.9W, an operate time of 25ms, and a release time of 25ms. The relay operates from -40°C to 85°C, with a dielectric strength of 1500V rms between coil and contacts. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. Physical dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height. Terminal strength is 8N for QC mounts and 4N for PCB. It is compatible with the SC113 series socket.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-12D-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |