The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) contact configuration, rated for 20A switching capacity at 28VDC and 10A at 277VAC. It features a 12VDC coil with 0.9W power consumption, an internal diode for flyback suppression, and a flange mount case. Contacts are AgCdO with initial resistance of 50 mΩ max., and the relay operates from -40°C to 85°C. It has a mechanical life of 10^7 operations and electrical life of 10^5 operations under rated load. Dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height. Termination is solder lug style with terminal strength of 8N for QC mount. The part is RoHS compliant and compatible with SC113 series sockets.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-12D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |