Picker Components General Purpose Relays PC113-1C-C1-120A-GLD-X

Description
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in SPDT (1 Form C) or DPDT (2 Form C) contact forms. This variant features a flange mount case, 120 VAC coil, and gold plated contacts. It measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The relay supports switching up to 277 VAC at 10 A and operates within a temperature range of -40°C to 85°C. Contact material is AgCdO with an initial contact resistance of 50 mΩ max. The coil power consumption is 1.2 VA, with an operate time of 25 ms and release time of 25 ms. The relay meets UL and CUL ratings for general purpose applications, with dielectric strength of 1500 V rms between coil and contacts, and 1000 V rms between poles. Weight is approximately 50 g.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in SPDT (1 Form C) or DPDT (2 Form C) contact forms. This variant features a flange mount case, 120 VAC coil, and gold plated contacts. It measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The relay supports switching up to 277 VAC at 10 A and operates within a temperature range of -40°C to 85°C. Contact material is AgCdO with an initial contact resistance of 50 mΩ max. The coil power consumption is 1.2 VA, with an operate time of 25 ms and release time of 25 ms. The relay meets UL and CUL ratings for general purpose applications, with dielectric strength of 1500 V rms between coil and contacts, and 1000 V rms between poles. Weight is approximately 50 g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC113-1C-C1-120A-GLD-X
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-1C-C1-120A-GLD-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA02.1142 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Solid State Relays - 2946-859-758-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers