The PC113 series is a subminiature general purpose relay with SPDT (Form C) contact configuration, capable of switching up to 20 A at 277 VAC or 28 VDC, and 12 A at 250 VAC or 28 VDC. It features gold plated contacts, a flange mount case, and is available with a 120 VAC coil consuming 1.2 VA. The relay has an operating temperature range of -40°C to 85°C, dielectric strength of 1500 Vrms between coil and contacts, and mechanical life of 10^7 operations. It is RoHS compliant and uses AgCdO contact material. Termination is via PC pins as indicated by the 'P' suffix in the model number; however, the specific part number includes 'C1' for flange mount and 'GD' for gold plating with internal diode, which align with the series options. Dimensions are 35.00 mm long, 27.60 mm wide, and 21.60 mm high.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-120A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |