The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) contact configuration, rated for 20A switching at 28VDC and 10A at 277VAC, with AgCdO contacts and a maximum switching voltage of 48VDC or 300VAC. It is available with a flange mount case, PC pins, or solder lugs, and includes options for gold-plated contacts and internal diodes. This variant features a 110VDC coil with a power consumption of 11.0W, operate time of 25ms, and release time of 25ms, along with an LED indicator. Dimensions are 35.00mm x 27.60mm x 21.60mm with a weight of approximately 50g. Operating temperature ranges from -40°C to 85°C, and storage temperature from -40°C to 155°C. The relay meets UL/CUL ratings for general purpose applications and is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-110D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |