The PC113 series is a subminiature general-purpose relay with SPDT (Form C) or DPDT (Form 2C) contact configurations, rated for 12A or 20A switching capacity under general-purpose conditions. This variant features a 110VDC coil, gold-plated contacts, a flange mount case, and RoHS compliance. It operates at 25ms for both operate and release times with a coil power of 11.0W, and supports a maximum switching voltage of 300VAC and 48VDC. The relay has a contact material of AgCdO, an operating temperature range of -40°C to 85°C, and a weight of approximately 50g. Dimensions are 35.00 x 27.60 x 21.60 mm. The terminal type is a flange mount with solder lug termination.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-110D-G-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |