The PC113 series is a subminiature general purpose relay with SPDT (Form C) contact configuration, rated for switching up to 20 A at 277 VAC or 28 VDC, and 12 A at 250 VAC. It features an 110 VDC coil with a power consumption of 11.0 W, a must operate voltage of 82.5 VDC, and a must release voltage of 11 VDC. The relay includes an internal diode, is RoHS compliant, and has a flange mount case. It operates from -40°C to 85°C, with a dielectric strength of 1500 Vrms between coil and contacts, and 1000 Vrms between open contacts. The contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The termination style is PCB pins, and it weighs approximately 50 g.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-110D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |