The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1-pole (SPDT) or 2-pole (DPDT) contact forms. This part has a 48 VDC coil, an LED indicator, and PC pin termination. It measures 21.6 mm x 27.6 mm x 35.0 mm and operates from -40°C to 85°C. The relay has an insulation resistance of 100 MΩ min at 500 VDC, dielectric strength of 1500 V rms between coil and contacts, and a contact material of AgCdO. Maximum switching current is 20 A, with a mechanical life of 1×10· operations and an electrical life of 1×10⁵ operations. Terminal strength is 4 N for PCB, and it is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-48D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |