The PC113 series is a subminiature general purpose relay offering 12 A and 20 A switching capacity, available in SPDT (1 Form C) or DPDT (2 Form C) contact forms, with AC or DC coil options and PC pin or solder lug termination. This part, configured for 48 VAC operation, has a coil power consumption of 1.2 VA, operates within a temperature range of -40°C to 85°C, and features AgCdO contacts with an initial contact resistance of 50 mΩ max. It supports a maximum switching voltage of 300 VAC and 48 VDC, with a dielectric strength of 1500 V rms between coil and contacts. The relay is available with a flange mount option and complies with RoHS. The case measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height, with a weight of approximately 50 g.
Mounting Type: Panel Mount, Coil Voltage: 48VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-48A-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |