Picker Components General Purpose Relays PC113-1C-48A-LD-X

Description
Mounting Type: Panel Mount, Coil Voltage: 48VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general-purpose relay with a 12 A or 20 A switching capacity, available in form C (SPDT) or form C DPDT contact configurations. This part features a 48 VAC coil, LED indicator, internal diode, and PC pin termination. It has a contact rating of 20 A at 277 VAC for general purpose switching, operates with a coil power consumption of 1.2 VA, and supports an operating temperature range of -40°C to 85°C. The relay includes AgCdO contacts with a maximum switching voltage of 300 VAC and 48 VDC, and achieves a dielectric strength of 1500 V rms between coil and contacts. Physical dimensions are 21.6 mm × 27.6 mm × 35.0 mm, with a weight of approximately 50 g, and it is RoHS compliant. Solderability and terminal strength conform to specified industrial standards, and mechanical life exceeds 10^7 operations.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general-purpose relay with a 12 A or 20 A switching capacity, available in form C (SPDT) or form C DPDT contact configurations. This part features a 48 VAC coil, LED indicator, internal diode, and PC pin termination. It has a contact rating of 20 A at 277 VAC for general purpose switching, operates with a coil power consumption of 1.2 VA, and supports an operating temperature range of -40°C to 85°C. The relay includes AgCdO contacts with a maximum switching voltage of 300 VAC and 48 VDC, and achieves a dielectric strength of 1500 V rms between coil and contacts. Physical dimensions are 21.6 mm × 27.6 mm × 35.0 mm, with a weight of approximately 50 g, and it is RoHS compliant. Solderability and terminal strength conform to specified industrial standards, and mechanical life exceeds 10^7 operations.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-1C-48A-LD-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-1C-48A-LD-X
General Purpose Relays 2500-PC113-1C-48A-LD-X
Mounting Type: Panel Mount, Coil Voltage: 48VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 48VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-1C-48A-LD-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA02.2442N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 788-412 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers