The PC113-1C-48A-GD-X is a subminiature general purpose relay with a 48 VAC coil, single pole changeover contact (Form C), gold plated contacts, and an internal diode. It supports 20 A switching at 277 VAC and 28 VDC, with a maximum switching voltage of 300 VAC and 48 VDC. The relay measures 35.00 mm × 27.60 mm × 21.60 mm and is designed for plug-in mounting. Operating temperature ranges from -40°C to 85°C. Contact material is AgCdO, with initial contact resistance ≤50 mΩ. Dielectric strength is 1500 V rms between coil and contacts, and 1000 V rms between poles. Coil power is 1.2 VA, operate time is 25 ms, and release time is 25 ms. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations at rated load. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 48VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-48A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |