The PC113 series is a subminiature general-purpose relay with 12A and 20A switching capacity, available in 1-form-C (SPDT) or 2-form-C (DPDT) contact configurations. The PC113-1C-24A-X variant features a 24VAC coil, solder lug terminals, and is RoHS compliant. It has a maximum switching voltage of 300VAC and 48VDC, with a maximum switching current of 20A. Contact material is AgCdO, with initial contact resistance of 50mΩ max. The relay operates from -40°C to 85°C and stores from -40°C to 155°C. It meets dielectric strength ratings of 1500V AC between coil and contacts and 1000V AC between poles. Coil power consumption is 1.2VA, with operate and release times of 25ms. Dimensions are 35.0mm x 27.6mm x 21.6mm, and weight is approximately 50g.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-24A-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |