The PC113 series is a subminiature general purpose relay with 12 A or 20 A switching capacity, available in single or double pole form C contact configurations. It supports AC and DC coil voltages, with the PC113-1C-24A variant rated for 24 VAC operation and consuming 1.2 VA. The relay features a solder lug termination, operates from -40°C to 85°C, and meets dielectric strength ratings of 1500 V rms between coil and contacts and 1000 V rms between contacts. It uses AgCdO contacts and has a mechanical life of 10^7 operations. The LD option includes an internal diode, and X indicates RoHS compliance. The case measures 35.0 mm × 27.6 mm × 21.6 mm with terminal strength of 8 N for QC and 4 N for PCB.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-24A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |