The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in single and double pole contact forms. This relay features a SPDT (1 Form C) contact configuration, operates with a 24 VAC coil, and includes an LED indicator option. It is offered with solder lug or PC pin terminals, and is RoHS compliant. The relay has a contact material of AgCdO, an operating temperature range of -40°C to 85°C, and a coil power consumption of 1.2 VA. Dimensions are approximately 21.6 mm × 27.6 mm × 35 mm. It meets UL and CUL ratings for general purpose applications with a dielectric strength of 1500 V rms between coil and contacts and 1000 V rms between open contacts.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-24A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |