The PC113 is a subminiature general purpose relay with single-pole double-throw (1 Form C) contacts, rated for 20A at 277VAC and 20A at 28VDC, featuring AgCdO contact material and gold plating. It supports a 24VAC coil with 1.2VA power consumption, operate time of 25ms, and release time of 25ms. The relay is available with PCB pins or solder lugs and includes a top mounting flange option. Operating temperature ranges from -40°C to 85°C, with a weight of approximately 50g. Dimensions are 35.00 × 27.60 × 21.60 mm. The unit meets UL and CUL ratings, with 1500V rms dielectric strength between coil and contacts and 1000V rms between open contacts. It is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-24A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |