The PC113 series is a subminiature general-purpose relay with SPDT (Form C) or DPDT (Form 2C) contact configurations, rated for 12A or 20A switching capacity at AC or DC voltages. The relay features AgCdO contacts, operates at -40°C to 85°C, and has a coil power of 1.2VA for the 240VAC variant. It offers gold-plated contacts and internal diode options, with termination styles including PC pins or solder lugs. Physical dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height. The relay complies with UL and CUL ratings for general purpose applications and meets IEC 61810-1 standards for performance and safety. Packaging includes plug-in or PCB mounting options compatible with SC113 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-240A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |