The PC113 series is a subminiature general purpose relay with SPDT (Form C) or DPDT (Form 2C) contact configurations, rated for 12A or 20A switching capacity at 277VAC and 28VDC. It supports AC and DC coil voltages, including 220VAC, with a coil power of 1.2VA and an internal diode option available. The relay features AgCdO contacts, an operating temperature range of -40°C to 85°C, and a dielectric strength of 1500V rms between coil and contacts. It is available with PC pins or solder lugs, and includes a top flange mount option. Physical dimensions are 21.6mm × 27.6mm × 35.0mm, with a weight of approximately 50g.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-220A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |