The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) contacts, rated for 20A switching capacity at 28VDC and 10A at 277VAC, with AgCdO contact material. It is available with a 12VDC coil consuming 0.9W, operate and release times of 25ms, and features an LED indicator option. The relay has a panel-mountable design with PC pins or solder lugs, operates from -40°C to 85°C, and measures 35.00 x 27.60 x 21.60 mm. It complies with RoHS standards and is compatible with the SC113 series socket.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-12D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |