Picker Components General Purpose Relays PC113-1C-12D-GLD-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in single pole or double pole form C contact configurations. It accepts AC or DC coil voltages, including 12 VDC, and features gold plated contacts as specified by the GLD suffix. The relay is available with PC pins or solder lugs, and the device dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height. It operates within a temperature range of -40°C to 85°C, has a coil power consumption of 0.9 W at 12 VDC, and meets UL/CSA ratings for general purpose applications with a dielectric strength of 1500 V rms between coil and contacts. Mechanical life is rated at 10^7 operations, with an electrical life of 10^5 operations under rated load. The contact material is AgCdO.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in single pole or double pole form C contact configurations. It accepts AC or DC coil voltages, including 12 VDC, and features gold plated contacts as specified by the GLD suffix. The relay is available with PC pins or solder lugs, and the device dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height. It operates within a temperature range of -40°C to 85°C, has a coil power consumption of 0.9 W at 12 VDC, and meets UL/CSA ratings for general purpose applications with a dielectric strength of 1500 V rms between coil and contacts. Mechanical life is rated at 10^7 operations, with an electrical life of 10^5 operations under rated load. The contact material is AgCdO.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-1C-12D-GLD-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-1C-12D-GLD-X
General Purpose Relays 2500-PC113-1C-12D-GLD-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-1C-12D-GLD-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details