The PC113 series is a subminiature general purpose relay with 12 A or 20 A switching capacity, available in 1-pole or 2-pole contact forms. This part features a single pole double throw (1 Form C) contact arrangement, a 12 VDC coil, gold-plated contacts, and an internal diode. It is available with solder lug termination and is RoHS compliant. The relay has a nominal coil power consumption of 0.9 W, operates between -40°C and 85°C, and withstands 1500 V rms between coil and contacts. Contact material is AgCdO with an initial contact resistance of 50 mΩ max. Mechanical life is 1 × 10^7 operations, and electrical life is 1 × 10^5 operations at rated load. Dimensions are 35.0 mm × 27.6 mm × 21.6 mm.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-12D-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |