The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in single-pole (1 Form C) or double-pole (2 Form C) contact configurations. It supports both AC and DC coils, with the PC113-1C-12A-D-X variant featuring a 12 VAC coil, internal diode, and solder lug termination. The relay has a maximum switching voltage of 300 VAC and 48 VDC, with contact material rated as AgCdO. It operates from -40°C to 85°C and measures 21.6 mm x 27.6 mm x 35.0 mm. The coil consumes 1.2 VA, with a pick-up voltage of 9.6 VAC and release voltage of 3.6 VAC. Operate and release times are both 25 ms. The unit is RoHS compliant and compatible with the SC113 socket series.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-12A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |