The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, offering 12A or 20A switching capacity for AC and DC loads. The PC113-1C-120A-LD-X variant features a single pole changeover contact (1 Form C), a 120VAC coil, gold-plated contacts, an LED indicator, and an internal diode. It is available with PC pins or solder lugs, and its dimensions are 21.6mm x 27.6mm x 35.0mm. The relay operates from -40°C to 85°C, has a dielectric strength of 1500V rms between coil and contacts, and a contact material of AgCdO. The coil power at 120VAC is 1.2VA, with an operate time of 25ms and a release time of 25ms. It is RoHS compliant and compatible with SC113 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-120A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |