The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) or DPDT (2 Form C) contact forms, rated for 12A or 20A switching capacity. This part, with a 120VAC coil, includes an internal diode and is RoHS compliant. It features AgCdO contacts, operates from -40°C to 85°C, and has a coil power of 1.2VA. The relay is available with PC pins or solder lugs and supports a maximum switching voltage of 300VAC and 48VDC. It has a dielectric strength of 1500V rms between coil and contacts, an insulation resistance of 100MΩ min at 500VDC, and a mechanical life of 1 × 10^7 operations. Weight is approximately 50g. Dimensions are 35.00 × 27.60 × 21.60 mm.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-120A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |