Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 1A (AC/DC) 140V Surface Mount
Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 1A (AC/DC) 140V Surface Mount
Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 1A (AC/DC) 140V Surface Mount
| DigiKey | |
|---|---|
| Product Category | Reed Switches |
| Product Number | 2010-1289-6-ND |
| Product Name | Magnetic, Reed Switches |
| Switch Type | Dry Reed Switch |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) |