PIC GmbH Magnetic, Reed Switches PMC-1001THY

Description
Molded Body Reed Switch SPST-NC 10 ~ 50AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount
Request a Quote Datasheet
Description
Molded Body Reed Switch SPST-NC 10 ~ 50AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - 2010-1282-1-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
2010-1282-1-ND
Magnetic, Reed Switches 2010-1282-1-ND
Molded Body Reed Switch SPST-NC 10 ~ 50AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Molded Body Reed Switch SPST-NC 10 ~ 50AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - 2010-1282-6-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
2010-1282-6-ND
Magnetic, Reed Switches 2010-1282-6-ND
Molded Body Reed Switch SPST-NC 10 ~ 50AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Molded Body Reed Switch SPST-NC 10 ~ 50AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - 2010-1282-2-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
2010-1282-2-ND
Magnetic, Reed Switches 2010-1282-2-ND
Molded Body Reed Switch SPST-NC 10 ~ 50AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Molded Body Reed Switch SPST-NC 10 ~ 50AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Reed Switches
Product Number 2010-1282-1-ND
Product Name Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Magnetic reed switch - BN 32 - BN 32-R-1279 3,0M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Reed Switch - 110410 - elobau U.S., Inc.
elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details