Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR POSITION SENSORS
PIC GMBH
MS-390-5-4-0500 -- POSITION, PROXIMITY, SPEED (MODULES)
PIC GmbH
Position, Proximity, Speed (Modules)
MS-390-5-4-0500
Description
Magnetic Reed Switch Magnet SPST-NO Wire Leads Module
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Magnetic Reed Switch Magnet SPST-NO Wire Leads Module
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
2010-1234-ND
Position, Proximity, Speed (Modules)
2010-1234-ND
Magnetic Reed Switch Magnet SPST-NO Wire Leads Module
Magnetic Reed Switch Magnet SPST-NO Wire Leads Module
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Linear Position Sensors
Product Number
2010-1234-ND
Product Name
Position, Proximity, Speed (Modules)
Operating Temperature
-4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data
Similar Products
Hypersen Technologies Co., Ltd.
Displacement Sensor-Sensor Head
HPS-CFL025
Specs
Body Shape
Cylindrical
Measurement Range
0.2362 inch (6 mm)
Repeatability
0.0079 mils (0.2000 µm)
View Details
FAULHABER MICROMO
Incremental encoder: Series IER3-10000
Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution
Specs
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
500 kHz
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Noncontact Position Sensor
OEM-2306
Specs
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical
Sampling Frequency
50 kHz
View Details
Allegro MicroSystems Inc.
Position, Proximity, Speed (Modules)
A31316LUCHTN-XY-S-SE-10
Specs
Sensor Technology
Hall Effect Position Sensor
View Details
2
suppliers