PIC GmbH Position, Proximity, Speed (Modules) MS-2431-7-3-0300

Description
Magnetic Reed Switch Magnet SPST-NC Wire Leads Cylinder
Request a Quote Datasheet
Description
Magnetic Reed Switch Magnet SPST-NC Wire Leads Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 2010-1256-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
2010-1256-ND
Position, Proximity, Speed (Modules) 2010-1256-ND
Magnetic Reed Switch Magnet SPST-NC Wire Leads Cylinder

Magnetic Reed Switch Magnet SPST-NC Wire Leads Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 2010-1256-ND
Product Name Position, Proximity, Speed (Modules)
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
 - 7753880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.0591 inch (1.5 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details