PIC GmbH Position, Proximity, Speed (Modules) MS-2210M-6-6-0500

Description
Magnetic Reed Switch Magnet SPST-NO Wire Leads Cylinder, Threaded - M10
Request a Quote Datasheet
Description
Magnetic Reed Switch Magnet SPST-NO Wire Leads Cylinder, Threaded - M10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 2010-1240-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
2010-1240-ND
Position, Proximity, Speed (Modules) 2010-1240-ND
Magnetic Reed Switch Magnet SPST-NO Wire Leads Cylinder, Threaded - M10

Magnetic Reed Switch Magnet SPST-NO Wire Leads Cylinder, Threaded - M10

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 2010-1240-ND
Product Name Position, Proximity, Speed (Modules)
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Displacement encoder - MME-MTS-300-TLF-AIF - Festo Corporation
Specs
Linearity 0.0200 ±% Full Scale
Linear Encoder Speed 10000 mm/sec (23622 in/min)
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
2 suppliers
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details