PIC GmbH Position, Proximity, Speed (Modules) MS-217-4-2-0500

Description
Magnetic Reed Switch Magnet SPDT Wire Leads Cylinder
Request a Quote Datasheet
Description
Magnetic Reed Switch Magnet SPDT Wire Leads Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 2010-1143-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
2010-1143-ND
Position, Proximity, Speed (Modules) 2010-1143-ND
Magnetic Reed Switch Magnet SPDT Wire Leads Cylinder

Magnetic Reed Switch Magnet SPDT Wire Leads Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 2010-1143-ND
Product Name Position, Proximity, Speed (Modules)
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details