PIC GmbH Position, Proximity, Speed (Modules) MS-216-4-2-0500

Description
Magnetic Reed Switch Magnet SPDT Wire Leads Cylinder
Request a Quote Datasheet
Description
Magnetic Reed Switch Magnet SPDT Wire Leads Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 2010-1131-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
2010-1131-ND
Position, Proximity, Speed (Modules) 2010-1131-ND
Magnetic Reed Switch Magnet SPDT Wire Leads Cylinder

Magnetic Reed Switch Magnet SPDT Wire Leads Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 2010-1131-ND
Product Name Position, Proximity, Speed (Modules)
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - 9094203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 3.94 inch (100 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Positioning Measurement Systems - High Efficiency Single Axis Counter - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details