PIC GmbH Magnetic, Reed Switches MS-108-5-2

Description
Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 300mA (AC/DC) 260V Through Hole
Request a Quote Datasheet
Description
Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 300mA (AC/DC) 260V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - 2010-1098-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
2010-1098-ND
Magnetic, Reed Switches 2010-1098-ND
Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 300mA (AC/DC) 260V Through Hole

Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 300mA (AC/DC) 260V Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Reed Switches
Product Number 2010-1098-ND
Product Name Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Magnetic reed switch - EX-BN 20 - EX-BN 20-RZ-3G/D -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
DC Voltage Rating 250 volts
View Details
Reed Switch - 113450 - elobau U.S., Inc.
elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Reed Proximity Switch - 1750 - PHD, Inc.
Specs
Current Rating 0.2000 amps
AC Voltage Rating 120 volts
DC Voltage Rating 30 volts
View Details