PIAB USA, Inc. Vacuum Pump PCL.P1BN.S.AD.S

Description
VACUUM GENERATOR, PICLASSIC FAMILY, 5 SCFM, G3/4 IN VACUUM CONNECTION, 102 PSI FEED, 5.38 SCFM AT 58 PSI MAX VACUUM FLOW, 45 PSI OPTIMAL FEED, BSPP (G) THREAD, 1 CARTRIDGES, CARTRIDGE MODEL PI48-3, LOW FEED, 3 VACUUM STAGES. FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM GENERATOR, PICLASSIC FAMILY, 5 SCFM, G3/4 IN VACUUM CONNECTION, 102 PSI FEED, 5.38 SCFM AT 58 PSI MAX VACUUM FLOW, 45 PSI OPTIMAL FEED, BSPP (G) THREAD, 1 CARTRIDGES, CARTRIDGE MODEL PI48-3, LOW FEED, 3 VACUUM STAGES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pump - 58582737 - Radwell International
Willingboro, NJ, United States
Vacuum Pump
58582737
Vacuum Pump 58582737
VACUUM GENERATOR, PICLASSIC FAMILY, 5 SCFM, G3/4 IN VACUUM CONNECTION, 102 PSI FEED, 5.38 SCFM AT 58 PSI MAX VACUUM FLOW, 45 PSI OPTIMAL FEED, BSPP (G) THREAD, 1 CARTRIDGES, CARTRIDGE MODEL PI48-3, LOW FEED, 3 VACUUM STAGES. FREE 2 YEAR RADWELL WARRANTY

VACUUM GENERATOR, PICLASSIC FAMILY, 5 SCFM, G3/4 IN VACUUM CONNECTION, 102 PSI FEED, 5.38 SCFM AT 58 PSI MAX VACUUM FLOW, 45 PSI OPTIMAL FEED, BSPP (G) THREAD, 1 CARTRIDGES, CARTRIDGE MODEL PI48-3, LOW FEED, 3 VACUUM STAGES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 58582737
Product Name Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

112E60-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 12.000 inch (305 mm)
Power Source NoSourceIncluded; Basic
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Central Heating Pumps - 2484950 - RS Components, Ltd.
Specs
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 1, 230V
View Details