PIAB USA, Inc. Vacuum Pump L28A6-B1N

Description
VACUUM PUMP MINI L28 B1 NBR, MINI PUMPS (CHIP PUMPS), CLASSIC PUMP MODELS. FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM PUMP MINI L28 B1 NBR, MINI PUMPS (CHIP PUMPS), CLASSIC PUMP MODELS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pump - 54262164 - Radwell International
Willingboro, NJ, United States
Vacuum Pump
54262164
Vacuum Pump 54262164
VACUUM PUMP MINI L28 B1 NBR, MINI PUMPS (CHIP PUMPS), CLASSIC PUMP MODELS. FREE 2 YEAR RADWELL WARRANTY

VACUUM PUMP MINI L28 B1 NBR, MINI PUMPS (CHIP PUMPS), CLASSIC PUMP MODELS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 54262164
Product Name Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
GHC1 1/2GF32-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 1.500 inch (38.1 mm)
Media Temperature -20 to 350 F (-29 to 177 C)
View Details