PIAB USA, Inc. Vacuum Pump 01.18.695

Description
COAX PUSH-IN MIDI XI40-3, CARTRIDGE MIDI. FREE 2 YEAR RADWELL WARRANTY
Description
COAX PUSH-IN MIDI XI40-3, CARTRIDGE MIDI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pump - 58576328 - Radwell International
Willingboro, NJ, United States
Vacuum Pump
58576328
Vacuum Pump 58576328
COAX PUSH-IN MIDI XI40-3, CARTRIDGE MIDI. FREE 2 YEAR RADWELL WARRANTY

COAX PUSH-IN MIDI XI40-3, CARTRIDGE MIDI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 58576328
Product Name Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

3D-X1.5 1P Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Diaphragm Pump; Positive Displacement Pump; Trash Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source Electric Motor
View Details
Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Water Pumps - 2484925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 145.0 psi (102 m of Water)
Power Source AC; 230V ac
Pump Housing Material Cast Iron; Cast Iron
View Details