PIAB USA, Inc. Pneumatic Filter 01.08.163

Description
FILTER SUPPORT RING, 83 MM, PUMP COMPONENTS, COAX. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER SUPPORT RING, 83 MM, PUMP COMPONENTS, COAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 58566681 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
58566681
Pneumatic Filter 58566681
FILTER SUPPORT RING, 83 MM, PUMP COMPONENTS, COAX. FREE 2 YEAR RADWELL WARRANTY

FILTER SUPPORT RING, 83 MM, PUMP COMPONENTS, COAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 58566681
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
40mm Fan Filter Media 100PPI - 09150-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
Powered Respirator Filters - 218817 - RS Components, Ltd.
Specs
Construction Powered Respirator Filters
View Details