Pi Supply RF Antennas PIS-0381

Description
433MHz, 470MHz, 868MHz, 915MHz, 923MHz LoRa Whip, Straight RF Antenna 3dBi N Type Connector Mount
Datasheet
Description
433MHz, 470MHz, 868MHz, 915MHz, 923MHz LoRa Whip, Straight RF Antenna 3dBi N Type Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PIS-0381 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PIS-0381
RF Antennas PIS-0381
433MHz, 470MHz, 868MHz, 915MHz, 923MHz LoRa Whip, Straight RF Antenna 3dBi N Type Connector Mount

433MHz, 470MHz, 868MHz, 915MHz, 923MHz LoRa Whip, Straight RF Antenna 3dBi N Type Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number PIS-0381
Product Name RF Antennas
Applications LoRa
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers