Manufacturer: Pi Supply
Win Source Part Number: 864553-NBR-0005
Features: Case - Gray Hand Held, Cover Included 9.252" L x 6.102" W (235.00mm x 155.00mm) X 2.953" (75.00mm)
Package: Bulk
Categories: Boxes
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 7612.90.1090
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 864553-NBR-0005 |
| Product Name | Unclassified - NBR-0005 |