PHYco Inc. TB-019A

Description
BNC Terminator, 50 Ohm
Description
BNC Terminator, 50 Ohm

Suppliers

Company
Product
Description
Supplier Links
 - TB-019A - PHYco Inc.
San Jose, CA, USA
BNC Terminator, 50 Ohm

BNC Terminator, 50 Ohm

Supplier's Site

Technical Specifications

  PHYco Inc.
Product Category RF Terminations
Product Number TB-019A
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21206S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 6000 MHz
View Details
Terminations - NCT33R5 - kTB Solutions
Specs
Connector Type 3.5mm; 3.5mm
Frequency Range 0.0 to 33000 MHz
Power 0.5000 watts
View Details
 - 1938619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; BNC
Frequency Range 4000 MHz
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details