PHYco Inc. TB-017A

Description
BNC Terminator with Cap, 50 Ohm
Description
BNC Terminator with Cap, 50 Ohm

Suppliers

Company
Product
Description
Supplier Links
San Jose, CA, USA
BNC Terminator with Cap, 50 Ohm

BNC Terminator with Cap, 50 Ohm

Supplier's Site

Technical Specifications

  PHYco Inc.
Product Category RF Terminations
Product Number TB-017A
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o213006N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 6000 MHz
View Details
Terminations - NCT4050 - kTB Solutions
Specs
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
Power 50 watts
View Details
 - 7123119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N; N
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details