Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERCONNECT COMPONENTS
PHYCO INC.
2100-2X12SF1 --
PHYco Inc.
2100-2x12SF1
Description
PCB Pin Strip Header Vertical 2.54mm SQR 2x12
PHYco Inc.
Done
Description
PCB Pin Strip Header Vertical 2.54mm SQR 2x12
Suppliers
Company
Product
Description
Supplier Links
PHYco Inc.
San Jose, CA, USA
2100-2x12SF1
2100-2x12SF1
PCB Pin Strip Header Vertical 2.54mm SQR 2x12
PCB Pin Strip Header Vertical 2.54mm SQR 2x12
Supplier's Site
Technical Specifications
PHYco Inc.
Product Category
IC Interconnect Components
Product Number
2100-2x12SF1
Product Type
IC Socket (optional feature)
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
PCB Headers & Receptacles
103168-6
Specs
Mounting
Through-Hole; Board Mount
Current Rating
3 amps
Insulation Resistance
5000 Mohms
View Details
2
suppliers
RS Components, Ltd.
IC Socket Adapters
4017800
Specs
Product Type
Package Adapters / Converters
Mounting
Surface mount
Contacts Pitch
0.6500 mm (0.0256 inches)
View Details
Sensata Technologies
3000 QFP & TQFP
Specs
Product Type
IC Socket
Contact Resistance
65 milliohms
Operating Temperature
150 C (302 F)
View Details
Molex Signal Tech Industrial Ltd.
Thermal Management Lid Capabilities: IC Test Solutions
Specs
Product Type
IC Socket
Socket Type
Test
View Details