Photonique SA 1.0mm² SSPM SSPM-0701BG-CER

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Meyrin, Geneva, Switzerland
1.0mm² SSPM
SSPM-0701BG-CER
1.0mm² SSPM SSPM-0701BG-CER
Supplier's Site

Technical Specifications

  Photonique SA
Product Category Photodiodes
Product Number SSPM-0701BG-CER
Product Name 1.0mm² SSPM
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 950 nm (4000 to 9500 Å)
Peak Sensitivity Wavelength 560 nm (5600 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs photodiodes - G12182-210K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 2050 nm (9000 to 20500 Å)
Peak Sensitivity Wavelength 1950 nm (19500 Å)
Photodiode Material Indium Gallium Arsenide
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 190 to 10600 nm (1900 to 106000 Å)
Active Area Diameter or Length 50 mm (1.97 inch)
View Details