MULTITRAXX 500 -- SINGLE DRIVE
Dewert Motorized Systems
Single Drive
MULTITRAXX 500
Suppliers
Single Drive
MULTITRAXX 500
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
MULTITRAXX 500 |
|
Product Name
|
Single Drive |
|
Device Type
|
Rodless
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
29.53 inch (750 mm)
|
|
Rated Speed
|
1.42 in/sec (2.16 m/min)
|
|
Rated Force
|
112 lbs (50.98 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
95.54 lbs (43.33 kg)
Drive Type
Lead Screw/ACME Screw
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
2.85 to 12 volts
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
7.91 to 11.81 inch (201 to 300 mm)
Drive Type
Ball Screw
View Details